California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2865-1-F3-A PS2865-1-F3-A

Description
Manufacturer: CEL Win Source Part Number: 1090070-PS2865-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090070-PS2865-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2865-1-F3-A - 1090070-PS2865-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2865-1-F3-A
1090070-PS2865-1-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2865-1-F3-A 1090070-PS2865-1-F3-A
Manufacturer: CEL Win Source Part Number: 1090070-PS2865-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.1V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 4μs, 5μs Maximum Output Voltage: 40V Channel Output Current: 40mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 1090070-PS2865-1-F3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.1V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 4μs, 5μs
Maximum Output Voltage: 40V
Channel Output Current: 40mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1090070-PS2865-1-F3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2865-1-F3-A
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-SOP
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8231AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details