Manufacturer: CEL
Win Source Part Number: 1090063-PS2833-4-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 4
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SSOP
Minimum DC Current Transfer Ratio: 400% @ 1mA
Maximum DC Current Transfer Ratio: 4500% @ 1mA
Rise and Fall Time: 20μs, 5μs
Maximum Output Voltage: 350V
Channel Output Current: 60mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1090063-PS2833-4-A | PS2833-4-ND |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2833-4-A | Transistor, Photovoltaic Output Optoisolators |
| Input | DC; DC | DC |
| Output | Photodarlington; Darlington | Photodarlington |
| Mounting Option | Surface Mount; 16-SSOP | Surface Mount |
| Forward Current | 50 milliamps | |
| Isolation Voltage | 2500 volts | 2500 volts |