California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2833-1-F3-A PS2833-1-F3-A

Description
Manufacturer: CEL Win Source Part Number: 1090062-PS2833-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 400% @ 1mA Maximum DC Current Transfer Ratio: 4500% @ 1mA Rise and Fall Time: 20μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 60mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090062-PS2833-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 400% @ 1mA Maximum DC Current Transfer Ratio: 4500% @ 1mA Rise and Fall Time: 20μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 60mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2833-1-F3-A - 1090062-PS2833-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2833-1-F3-A
1090062-PS2833-1-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2833-1-F3-A 1090062-PS2833-1-F3-A
Manufacturer: CEL Win Source Part Number: 1090062-PS2833-1-F3- A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SOP Minimum DC Current Transfer Ratio: 400% @ 1mA Maximum DC Current Transfer Ratio: 4500% @ 1mA Rise and Fall Time: 20μs, 5μs Maximum Output Voltage: 350V Channel Output Current: 60mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090062-PS2833-1-F3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SOP
Minimum DC Current Transfer Ratio: 400% @ 1mA
Maximum DC Current Transfer Ratio: 4500% @ 1mA
Rise and Fall Time: 20μs, 5μs
Maximum Output Voltage: 350V
Channel Output Current: 60mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1090062-PS2833-1-F3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2833-1-F3-A
Package Type SOT3; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
11 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
 - 2ED2742S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-VSON-1
View Details
IGBT Module - 165034818 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details