Optoisolator Transistor Output 2500Vrms 4 Channel 16-SSOP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | PS2805C-4-A-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Phototransistor |
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" |
| Mounting Option | Surface Mount |