California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2805A-1-F3-A PS2805A-1-F3-A

Description
Manufacturer: CEL Win Source Part Number: 1090051-PS2805A-1-F3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 70V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090051-PS2805A-1-F3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 70V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2805A-1-F3-A - 1090051-PS2805A-1-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2805A-1-F3-A
1090051-PS2805A-1-F3-A
Optoisolators - Transistor, Photovoltaic Output - PS2805A-1-F3-A 1090051-PS2805A-1-F3-A
Manufacturer: CEL Win Source Part Number: 1090051-PS2805A-1-F3 -A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SSOP Minimum DC Current Transfer Ratio: 50% @ 5mA Maximum DC Current Transfer Ratio: 400% @ 5mA Rise and Fall Time: 5μs, 7μs Maximum Output Voltage: 70V Channel Output Current: 30mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090051-PS2805A-1-F3-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SSOP
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 400% @ 5mA
Rise and Fall Time: 5μs, 7μs
Maximum Output Voltage: 70V
Channel Output Current: 30mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1090051-PS2805A-1-F3-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2805A-1-F3-A
Package Type SOT3; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Powerdi3333
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
Single FETs, MOSFETs - 568-5983-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers