California Eastern Laboratories - CEL Isolators - Optoisolators - Transistor, Photovoltaic Output PS2801-1-L-A

Description
Manufacturer: CEL Win Source Part Number: 1331855-PS2801-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Strip Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 4-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Other Part Number: PS28011LA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1331855-PS2801-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Strip Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 4-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Other Part Number: PS28011LA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331855-PS2801-1-L-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331855-PS2801-1-L-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331855-PS2801-1-L-A
Manufacturer: CEL Win Source Part Number: 1331855-PS2801-1-L-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Strip Standard Package: 50 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Turn On / Turn Off Time (Typ): 6µs, 5µs Supplier Device Package: 4-SSOP Temperature Range - Operating: -55°C ~ 100°C Case / Package: 4-SOIC (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.49.8000 Other Part Number: PS28011LA RoHS Status: ROHS3 Compliant

Manufacturer: CEL
Win Source Part Number: 1331855-PS2801-1-L-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Strip
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 6µs, 5µs
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 4-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Other Part Number: PS28011LA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331855-PS2801-1-L-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1007997-SI8232BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details