The PS2703-1 is an optically coupled isolator containing a GaAs LED and an NPN silicon phototransistor, designed for signal interfacing in instrumentation, power supply control, and digital logic applications. It is packaged in a plastic SOP with dimensions of 7.0 mm length, 4.5 mm width, and 2.3 mm height. The device provides 3.75 kVrms isolation voltage, a collector-to-emitter
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2703-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2703-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2703-1-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tube |