The PS2701A-1-F4-A is an optically coupled isolator in an SOP package, featuring a GaAs LED and NPN silicon phototransistor for signal isolation in applications such as power supplies and programmable logic controllers. It has an isolation voltage of 3750 Vr.m.s., operates from -55 to +100 °C, and meets UL, CSA, and DIN EN60747-5-2 safety standards. The part is Pb-Free and supplied in embossed tape at 3500 pcs/reel. Its input forward current is rated to 30 mA, and the collector-emitter voltage is rated to 70 V. The current transfer ratio ranges from 50% to 300% at 5 mA forward current. The package has an air distance and creepage distance of 5 mm, and an isolation distance of 0.3 mm. It is RoHS compliant and halogen-free in its special version. The package dimensions and handling guidelines follow standard SMD reflow and soldering practices.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701A-1-F4-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701A-1-F4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701A-1-F4-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |