California Eastern Laboratories - CEL 5KV Bipolar Transistor PS2565L1-1-V-A

Description
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2565L1-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L1-1-V-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2565L1-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L1-1-V-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2565L1-1-V-A is an optically coupled isolator with an AC input response, featuring a wide lead bending surface mount package. It contains a GaAs light-emitting diode and an NPN silicon phototransistor, with a maximum isolation voltage of 5000 Vr.m.s. and a collector-to-emitter voltage rating of 80 V. The device meets UL1577 double protection, CSA CAN/CSA-C22.2 No. 62368-1 reinforced insulation, and DIN EN 60747-5-5 standards. It has a typical current transfer ratio of 200%, rise time of 3 μs, and fall time of 5 μs. The package dimensions are 10.16 mm x 7.62 mm, with a creepage and air distance of at least 7 mm, and a weight of 0.26 g. It is Pb-Free and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The PS2565L1-1-V-A is an optically coupled isolator with an AC input response, featuring a wide lead bending surface mount package. It contains a GaAs light-emitting diode and an NPN silicon phototransistor, with a maximum isolation voltage of 5000 Vr.m.s. and a collector-to-emitter voltage rating of 80 V. The device meets UL1577 double protection, CSA CAN/CSA-C22.2 No. 62368-1 reinforced insulation, and DIN EN 60747-5-5 standards. It has a typical current transfer ratio of 200%, rise time of 3 μs, and fall time of 5 μs. The package dimensions are 10.16 mm x 7.62 mm, with a creepage and air distance of at least 7 mm, and a weight of 0.26 g. It is Pb-Free and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KV Bipolar Transistor
903-PS2565L1-1-V-A
5KV Bipolar Transistor 903-PS2565L1-1-V-A
OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2565L1-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L1-1-V-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV TRANS 4DIP Product overview: PS2565L1-1-V-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2565L1-1-V-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2565L1-1-V-A
Product Name 5KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data