Win Source Part Number: 1085975-PS2562-1-V-A
Category: Isolators>Optoisolat
Series: NEPOC
Package: Tube
Standard Package: 100
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 80 mA
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100µs, 100µs
Current - Output / Channel: 200mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 200% @ 1mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 1V
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-814; LTV-817; LTV-815; SFH610A-4; SFH617A-3; SFH617A-2;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: CEL
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1085975-PS2562-1-V-A |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |