The PS2525L-1-F3-A is a surface-mount optocoupler containing a GaAs light-emitting diode and an NPN silicon phototransistor in a gull-wing lead package. It supports AC input response with a forward input current of ±150 mA, an isolation voltage of 5000 Vr.m.s., and a collector-emitter voltage of 80 V. Switching times are typ. 3 µs rise and 5 µs fall. The device is RoHS-compliant, indicated by the -A suffix, and meets UL and CSA safety standards. Physical dimensions are 9.60±0.4 mm length, 5.0±5.6 mm width, and 3.0±5.3 mm height.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2525L-1-F3-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2525L-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2525L-1-F3-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |