California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2525L-1-A PS2525L-1-A

Description
Manufacturer: CEL Win Source Part Number: 1089999-PS2525L-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 20% @ 100mA Maximum DC Current Transfer Ratio: 80% @ 100mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 150mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1089999-PS2525L-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 20% @ 100mA Maximum DC Current Transfer Ratio: 80% @ 100mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 150mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2525L-1-A - 1089999-PS2525L-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2525L-1-A
1089999-PS2525L-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2525L-1-A 1089999-PS2525L-1-A
Manufacturer: CEL Win Source Part Number: 1089999-PS2525L-1-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.3V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 20% @ 100mA Maximum DC Current Transfer Ratio: 80% @ 100mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 150mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1089999-PS2525L-1-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.3V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 20% @ 100mA
Maximum DC Current Transfer Ratio: 80% @ 100mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 150mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1089999-PS2525L-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2525L-1-A
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 4-SMD
Forward Current 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8234AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details