The PS2506-4 is a 16-pin dual in-line package optocoupler containing a GaAs light-emitting diode and four NPN silicon Darlington phototransistors, designed for AC input isolation. It offers a high isolation voltage of 5 000 Vr.m.s. and a typical current transfer ratio of 2 000 %. The device supports switching with a rise and fall time of 100 µs and operates from -55 to +100 °C. It meets UL 94 V-0 and is certified under UL File No. E72422. The part is RoHS compliant and designed for applications including power supplies, programmable logic controllers, and FA/OA equipment.
OPTOISO 5KV 4CH DARLINGTON 16DIP Product overview: PS2506-4 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2506-4 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2506-4 |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |