California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2505L-4-A PS2505L-4-A

Description
Manufacturer: CEL Win Source Part Number: 1089984-PS2505L-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SMD Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1089984-PS2505L-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SMD Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2505L-4-A - 1089984-PS2505L-4-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2505L-4-A
1089984-PS2505L-4-A
Optoisolators - Transistor, Photovoltaic Output - PS2505L-4-A 1089984-PS2505L-4-A
Manufacturer: CEL Win Source Part Number: 1089984-PS2505L-4-A Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.17V Input Type: AC, DC Number of Channels: 4 Vce Saturation (Max): 300mV Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 16-SMD Minimum DC Current Transfer Ratio: 80% @ 5mA Maximum DC Current Transfer Ratio: 600% @ 5mA Rise and Fall Time: 3μs, 5μs Maximum Output Voltage: 80V Channel Output Current: 50mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1089984-PS2505L-4-A
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.17V
Input Type: AC, DC
Number of Channels: 4
Vce Saturation (Max): 300mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 16-SMD
Minimum DC Current Transfer Ratio: 80% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 5μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1089984-PS2505L-4-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2505L-4-A
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount; 16-SMD
Forward Current 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2537308 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 863-SI8232BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details