California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2505L-1-A PS2505L-1-A

Description
Manufacturer: CEL Win Source Part Number: 792491-PS2505L-1-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2505L-1 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2606L-E4-A; PS2606L-E3-A; PS2606L-E4; PS2606L-A; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792491-PS2505L-1-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2505L-1 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2606L-E4-A; PS2606L-E3-A; PS2606L-E4; PS2606L-A; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2505L-1-A - 792491-PS2505L-1-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2505L-1-A
792491-PS2505L-1-A
Optoisolators - Transistor, Photovoltaic Output - PS2505L-1-A 792491-PS2505L-1-A
Manufacturer: CEL Win Source Part Number: 792491-PS2505L-1-A Series: NEPOC Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 4-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: AC, DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 3μs, 5μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2505L-1 Categories: Isolators Manufacturer Package: 4-SMD Output Voltage MAX: 80V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 80% @ 5mA Current Transfer Ratio (Maximum): 600% @ 5mA Vce Saturation (Maximum): 300mV Alternative Parts (Cross-Reference): PS2606L-E4-A; PS2606L-E3-A; PS2606L-E4; PS2606L-A; Introduction Date: July 08, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792491-PS2505L-1-A
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 4-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 3μs, 5μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2505L-1
Categories: Isolators
Manufacturer Package: 4-SMD
Output Voltage MAX: 80V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 80% @ 5mA
Current Transfer Ratio (Maximum): 600% @ 5mA
Vce Saturation (Maximum): 300mV
Alternative Parts (Cross-Reference): PS2606L-E4-A; PS2606L-E3-A; PS2606L-E4; PS2606L-A;
Introduction Date: July 08, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 792491-PS2505L-1-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2505L-1-A
Input AC; DC; AC, DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8237AC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 4990632 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details