California Eastern Laboratories - CEL Optoisolators - Transistor, Photovoltaic Output - PS2502-1-K-A PS2502-1-K-A

Description
Manufacturer: CEL Win Source Part Number: 792487-PS2502-1-K-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2502-1-K-A Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 2000% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PS2562L1-1; PS2562L1-1-A; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792487-PS2502-1-K-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2502-1-K-A Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 2000% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PS2562L1-1; PS2562L1-1-A; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2502-1-K-A - 792487-PS2502-1-K-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2502-1-K-A
792487-PS2502-1-K-A
Optoisolators - Transistor, Photovoltaic Output - PS2502-1-K-A 792487-PS2502-1-K-A
Manufacturer: CEL Win Source Part Number: 792487-PS2502-1-K-A Series: NEPOC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 4-DIP (0.300", 7.62mm) Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.17V Rise / Fall Time (Typ): 100μs, 100μs Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: PS2502-1-K-A Categories: Isolators Manufacturer Package: 4-DIP Output Voltage MAX: 40V Output Current per Channel: 200mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 2000% @ 1mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): PS2562L1-1; PS2562L1-1-A; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792487-PS2502-1-K-A
Series: NEPOC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 4-DIP (0.300", 7.62mm)
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.17V
Rise / Fall Time (Typ): 100μs, 100μs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: PS2502-1-K-A
Categories: Isolators
Manufacturer Package: 4-DIP
Output Voltage MAX: 40V
Output Current per Channel: 200mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 2000% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): PS2562L1-1; PS2562L1-1-A;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5KV Bipolar Transistor
903-PS2502-1-K-A
5KV Bipolar Transistor 903-PS2502-1-K-A
OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2502-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-1-K-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5KV DARL 4DIP Product overview: PS2502-1-K-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2502-1-K-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 792487-PS2502-1-K-A 903-PS2502-1-K-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2502-1-K-A 5KV Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data