The PS2501L-1-A is an optically coupled isolator in a surface-mount gull-wing package, containing a GaAs LED and an NPN silicon phototransistor. It features 5000 Vr.m.s. isolation voltage and 80 V collector-emitter breakdown voltage. The device supports high-speed switching with typical rise and fall times of 3 µs and 5 µs, respectively. It is UL approved under No. E72422. The package dimensions are 4.6 mm × 19.8 mm with a lead spacing of 2.54 mm.
OPTOISOLATOR 5KV TRANS 4SMD Product overview: PS2501L-1-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2501L-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2501L-1-A |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |