NEC Corporation Optoisolators - Transistor, Photovoltaic Output - PS2501-4 PS2501-4

Description
Manufacturer: NEC Win Source Part Number: 1239456-PS2501-4 Manufacturer Homepage: www.nec.com/ Alternative Parts (Cross-Reference): PC847XJ0000F; PC817X0NSZ1B; PC817XNNSZ1B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1239456-PS2501-4 Manufacturer Homepage: www.nec.com/ Alternative Parts (Cross-Reference): PC847XJ0000F; PC817X0NSZ1B; PC817XNNSZ1B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2501-4 - 1239456-PS2501-4 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2501-4
1239456-PS2501-4
Optoisolators - Transistor, Photovoltaic Output - PS2501-4 1239456-PS2501-4
Manufacturer: NEC Win Source Part Number: 1239456-PS2501-4 Manufacturer Homepage: www.nec.com/ Alternative Parts (Cross-Reference): PC847XJ0000F; PC817X0NSZ1B; PC817XNNSZ1B; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 1239456-PS2501-4
Manufacturer Homepage: www.nec.com/
Alternative Parts (Cross-Reference): PC847XJ0000F; PC817X0NSZ1B; PC817XNNSZ1B;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1239456-PS2501-4
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2501-4
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers