California Eastern Laboratories - CEL Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PH5502B2NA1-E4-Y-A PH5502B2NA1-E4-Y-A

Description
Manufacturer: CEL Win Source Part Number: 1087762-PH5502B2NA1- E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-SON (2.55x1.56) Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1087762-PH5502B2NA1- E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-SON (2.55x1.56) Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PH5502B2NA1-E4-Y-A - 1087762-PH5502B2NA1-E4-Y-A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PH5502B2NA1-E4-Y-A
1087762-PH5502B2NA1-E4-Y-A
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PH5502B2NA1-E4-Y-A 1087762-PH5502B2NA1-E4-Y-A
Manufacturer: CEL Win Source Part Number: 1087762-PH5502B2NA1- E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 6-SON (2.55x1.56) Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1087762-PH5502B2NA1-E4-Y-A
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 555nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 6-SON (2.55x1.56)
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1087762-PH5502B2NA1-E4-Y-A
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PH5502B2NA1-E4-Y-A
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor IC W/ Advanced Diagnostics - A1338LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details