NEC Display Solutions 22" Widescreen Professional Graphics Desktop Monitor P221W-BK

Description
Meet the NEC MultiSync P221W, a widescreen LCD display ideal for graphics/photography applications. The P221W, which touts a wide color gamut and high brightness, offers users working in color-critical environments the opportunity to take advantage of professional-grade desktop display benefits without breaking their budgets. 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort 96% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1680 x 1050 native resolution, 300cd/m2 brightness) Supports 10-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
Description
Meet the NEC MultiSync P221W, a widescreen LCD display ideal for graphics/photography applications. The P221W, which touts a wide color gamut and high brightness, offers users working in color-critical environments the opportunity to take advantage of professional-grade desktop display benefits without breaking their budgets. 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort 96% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1680 x 1050 native resolution, 300cd/m2 brightness) Supports 10-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift

Suppliers

Company
Product
Description
Supplier Links
22
Itasca, IL, USA
22" Widescreen Professional Graphics Desktop Monitor
P221W-BK
22" Widescreen Professional Graphics Desktop Monitor P221W-BK
Meet the NEC MultiSync P221W, a widescreen LCD display ideal for graphics/photography applications. The P221W, which touts a wide color gamut and high brightness, offers users working in color-critical environments the opportunity to take advantage of professional-grade desktop display benefits without breaking their budgets. 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort 96% coverage of AdobeRGB color space Superior screen performance (1000:1 contrast ratio, 1680 x 1050 native resolution, 300cd/m2 brightness) Supports 10-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift

Meet the NEC MultiSync P221W, a widescreen LCD display ideal for graphics/photography applications. The P221W, which touts a wide color gamut and high brightness, offers users working in color-critical environments the opportunity to take advantage of professional-grade desktop display benefits without breaking their budgets.

  • 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • 96% coverage of AdobeRGB color space
  • Superior screen performance (1000:1 contrast ratio, 1680 x 1050 native resolution, 300cd/m2 brightness)
  • Supports 10-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+™ technology provides for the widest viewing angles available with minimal off-angle color shift
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number P221W-BK
Product Name 22" Widescreen Professional Graphics Desktop Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256213 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
27
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details