NEC Display Solutions 27" LED-Backlit Desktop Monitor w/ Integrated Speakers EA273WM-BK

Description
The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance
Description
The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

Suppliers

Company
Product
Description
Supplier Links
27
Itasca, IL, USA
27" LED-Backlit Desktop Monitor w/ Integrated Speakers
EA273WM-BK
27" LED-Backlit Desktop Monitor w/ Integrated Speakers EA273WM-BK
The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs ENERGY STAR 5.0 and TCO 5.1 EPEAT Gold compliance

The 27" NEC MultiSync EA273WM is a widescreen model for high-performance enterprise users that require advanced technologies and full feature sets. LED backlight technology, which not only reduces power by up to 52% compared to select previous generation EA Series models, leads to a 30% thinner and 25% lighter redesigned chassis. This model also boasts a height-adjustable stand (130mm) and full connectivity with DisplayPort, HDMI, DVI-D and VGA inputs. The EA273WM includes touch-sensitive On Screen Display (OSD®) controls, streamlined cable management and ControlSync™ technology, which allows users to control up to six units in a multi-monitor configuration.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Fully adjustable quick-release stand, including height-adjust (130mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort, HDMI, DVI-D and VGA inputs
  • Touch-sensitive OSD® controls are integrated into the bezel, making display adjustments easier than ever
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power
  • ECO Mode™ allows for up to 56% more power conservation (vs. typical power settings), reducing your energy costs
  • ENERGY STAR 5.0 and TCO 5.1
  • EPEAT Gold compliance
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number EA273WM-BK
Product Name 27" LED-Backlit Desktop Monitor w/ Integrated Speakers
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 711498 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MCU
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
17
Specs
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
View Details
46
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details