California Eastern Laboratories - CEL Fiber Optic Receivers NR8300FP-CC-AZ

Description
Fiber Optic Receiver
Request a Quote Datasheet
Description
Fiber Optic Receiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - NR8300FP-CC-AZ-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
NR8300FP-CC-AZ-ND
Fiber Optic Receivers NR8300FP-CC-AZ-ND
Fiber Optic Receiver

Fiber Optic Receiver

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number NR8300FP-CC-AZ-ND
Product Name Fiber Optic Receivers
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 30 GHz, DC Coupled - F-PD-30-D-K-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
View Details
Fibre Optic Receivers - 458678 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
20 GHz RF/Fiber Optic Receiver - MP-6000RX - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details