Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082627-NP88N04CHE
Number of Pins: 3
Rise Time: 27 ns
Fall Time: 32 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 38 ns
Continuous Drain Current (ID): 88 A
Turn-Off Delay Time: 110 ns
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1082627-NP88N04CHE |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP88N04CHE |
| TJ | -55 C (-67 F) |