High-contrast, high-brightness TFT panels. CCFL or LED backlit. Wide viewing angle. Communication: LVDS
Diagonal Display Size = 15in
Interface Type = LVDS
Resolution = 1024 x 768pixels
Touch Screen = No
Viewing Area Dimensions = 304.128 x 228.096mm
Supply Voltage = 3.3 V
Touch Screen Type = None
Backlight Type = CCFL
Display Mode = Transmissive
Dimensions = 326.5 x 12 x 253.5mm
RS Components, Ltd. | |
---|---|
Product Category | Video Displays |
Product Number | 7105666 |
Monitor Type | LCD Display |
Color | Color |
Input Types | LVDS |