NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE722S01-T1B NE722S01-T1B

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082002-NE722S01-T1B Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 5 V Frequency: 4 GHz Power Dissipation: 250 mW Gain: 12 dB Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 250 mW Continuous Drain Current (ID): 120 mA Drain to Source Breakdown Voltage: 5 V Gate to Source Voltage (Vgs): -5 V
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082002-NE722S01-T1B Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 5 V Frequency: 4 GHz Power Dissipation: 250 mW Gain: 12 dB Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 250 mW Continuous Drain Current (ID): 120 mA Drain to Source Breakdown Voltage: 5 V Gate to Source Voltage (Vgs): -5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE722S01-T1B - 1082002-NE722S01-T1B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE722S01-T1B
1082002-NE722S01-T1B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE722S01-T1B 1082002-NE722S01-T1B
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082002-NE722S01-T1B Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 5 V Frequency: 4 GHz Power Dissipation: 250 mW Gain: 12 dB Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Max Power Dissipation: 250 mW Continuous Drain Current (ID): 120 mA Drain to Source Breakdown Voltage: 5 V Gate to Source Voltage (Vgs): -5 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082002-NE722S01-T1B
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 5 V
Frequency: 4 GHz
Power Dissipation: 250 mW
Gain: 12 dB
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Max Power Dissipation: 250 mW
Continuous Drain Current (ID): 120 mA
Drain to Source Breakdown Voltage: 5 V
Gate to Source Voltage (Vgs): -5 V

Buy Now
Singapore, Singapore
MOSFET Transistor
285-NE722S01-T1B
MOSFET Transistor 285-NE722S01-T1B
MOSFETs C-X Band GaAs MESFET Product overview: NE722S01-T1B from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE722S01-T1B can be used for catalog matching and distributor lookup.

MOSFETs C-X Band GaAs MESFET Product overview: NE722S01-T1B from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE722S01-T1B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1082002-NE722S01-T1B 285-NE722S01-T1B
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE722S01-T1B MOSFET Transistor
V(BR)DSS 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114835SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1689568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details