Manufacturer: CEL
Win Source Part Number: 1082927-NE687M03-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 14GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.3dB to 2dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-SuperMiniMold (M03)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3V
Typical Gain (hFE) (Min): 70 @ 20mA, 2V
Maximum Power Dissipation: 90mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1082927-NE687M03-T1-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE687M03-T1-A |
| Polarity | NPN; NPN |
| Package Type | SOT3; 3-SuperMiniMold (M03) |
| Packing Method | Tape Reel; Reel - TR |
| TJ | 150 C (302 F) |