California Eastern Laboratories - CEL Bipolar RF Transistors NE67739-A

Description
RF TRANS NPN 6V 14.5GHZ SOT143
Description
RF TRANS NPN 6V 14.5GHZ SOT143
Datasheet
Datasheet Summary
Powered by GS/AI

The NE67739 is an NPN epitaxial silicon transistor in a 4-pin mini mold package, designed for high-frequency RF applications. It has a collector-to-emitter voltage rating of 6 V, a maximum collector current of 50 mA, and a total power dissipation of 200 mW. The device features a gain-bandwidth product of 14.5 GHz, a reverse transfer capacitance of 0.3 to 0.5 pF, and a noise figure of 1.5 to 2.5 dB at 2 GHz. DC current gain (hFE) ranges from 75 to 150 at VCE = 3 V and IC = 20 mA. The transistor meets standard operating temperature ranges from -65°C to +150°C. The package dimensions are specified with a body size of 2.0 mm width, 1.5 mm height, and 2.8 mm length. It is intended for use in general RF amplification circuits, with no indication of automotive or safety-critical qualifications.

Datasheet Summary
Powered by GS/AI

The NE67739 is an NPN epitaxial silicon transistor in a 4-pin mini mold package, designed for high-frequency RF applications. It has a collector-to-emitter voltage rating of 6 V, a maximum collector current of 50 mA, and a total power dissipation of 200 mW. The device features a gain-bandwidth product of 14.5 GHz, a reverse transfer capacitance of 0.3 to 0.5 pF, and a noise figure of 1.5 to 2.5 dB at 2 GHz. DC current gain (hFE) ranges from 75 to 150 at VCE = 3 V and IC = 20 mA. The transistor meets standard operating temperature ranges from -65°C to +150°C. The package dimensions are specified with a body size of 2.0 mm width, 1.5 mm height, and 2.8 mm length. It is intended for use in general RF amplification circuits, with no indication of automotive or safety-critical qualifications.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NE67739-A - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
NE67739-A
Bipolar RF Transistors NE67739-A
RF TRANS NPN 6V 14.5GHZ SOT143

RF TRANS NPN 6V 14.5GHZ SOT143

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Bipolar RF Transistors
Product Number NE67739-A
Product Name Bipolar RF Transistors
Polarity NPN; NPN
Package Type TO-253-4, TO-253AA
IC(max) 50 milliamps
VCEO 6 volts
Power Gain 12 dB
Unlock Full Specs
to access all available technical data