Manufacturer: CEL
Win Source Part Number: 887197-NE46134-T1-AZ
Operating Temperature Range: 150°C (TJ)
Features: RF Transistor NPN 15V 250mA 5.5GHz 2W Surface Mount SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NE46134
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NE46134-AZTR, NE46134T1AZ, NE46134-AZCT, NE46134-AZDKR
RF TRANS NPN 15V 5.5GHZ SOT89
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 887197-NE46134-T1-AZ | NE46134-T1-AZ |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NE46134-T1-AZ | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT3; SOT89; SOT-89 | SOT89; TO-243AA |
| IC(max) | 250 milliamps | |
| VCEO | 15 volts | |
| Power Gain | 7 dB |