California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01 NE4210S01

Description
Manufacturer: CEL Win Source Part Number: 1082883-NE4210S01 Packaging: Cut Strip Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082883-NE4210S01 Packaging: Cut Strip Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01 - 1082883-NE4210S01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01
1082883-NE4210S01
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01 1082883-NE4210S01
Manufacturer: CEL Win Source Part Number: 1082883-NE4210S01 Packaging: Cut Strip Voltage Rating: 4V Current Rating: 15mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: HFET Voltage - Test: 2V Noise Figure: 0.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082883-NE4210S01
Packaging: Cut Strip
Voltage Rating: 4V
Current Rating: 15mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1082883-NE4210S01
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE4210S01
Polarity HFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers