California Eastern Laboratories - CEL TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2-A NE3513M04-T2-A

Description
Manufacturer: CEL Win Source Part Number: 1082882-NE3513M04-T2 -A Packaging: Reel - TR Voltage Rating: 4V Current Rating: 60mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: N-Channel GaAs HJ-FET Voltage - Test: 2V Noise Figure: 0.65dB Power - Output: 125mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1082882-NE3513M04-T2 -A Packaging: Reel - TR Voltage Rating: 4V Current Rating: 60mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: N-Channel GaAs HJ-FET Voltage - Test: 2V Noise Figure: 0.65dB Power - Output: 125mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2-A - 1082882-NE3513M04-T2-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2-A
1082882-NE3513M04-T2-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2-A 1082882-NE3513M04-T2-A
Manufacturer: CEL Win Source Part Number: 1082882-NE3513M04-T2 -A Packaging: Reel - TR Voltage Rating: 4V Current Rating: 60mA Frequency: 12GHz Current - Test: 10mA Gain: 13dB Transistor Polarity: N-Channel GaAs HJ-FET Voltage - Test: 2V Noise Figure: 0.65dB Power - Output: 125mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: M04 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082882-NE3513M04-T2-A
Packaging: Reel - TR
Voltage Rating: 4V
Current Rating: 60mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 13dB
Transistor Polarity: N-Channel GaAs HJ-FET
Voltage - Test: 2V
Noise Figure: 0.65dB
Power - Output: 125mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: M04
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1082882-NE3513M04-T2-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3513M04-T2-A
Polarity N-Channel; N-Channel GaAs HJ-FET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827460P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT223; SOT-223
View Details
1300A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-D1K3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
FET, MOSFET Arrays - 2N7002PS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details