MCU 16-bit/32-bit M32C/80 CISC 512KB Flash 5V 100-Pin PQFP Product overview: M30843FJFP#U3 from CEL (California Eastern Laboratories) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 512KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 512KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M30843FJFP#U3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-M30843FJFP#U3 |
| Product Name | 16-bit 32-bit 512KB 5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit; 32 Bit |
| Clock Speed | 32 MHz |
| RAM | 24 KB |
| Supply Voltage | 4.2 to 5.5 volts |