NEC Display Solutions 82" Professional-Grade Large-Screen Display LCD8205

Description
Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen perfor­mance and capabilities for your corporate and digital signage applications. Its sheer size (land­scape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for cor­porate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 4 x 4 Comprehensive input panel connects you to the latest peripherals, including HDMI, DVI-I, Composite RCA (2), S-Video, Component BNC, Audio (4) Full 1080p high-definition resolution provides stunning detail Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Multiple picture modes adjust the picture appearance for an optimal viewing experience Optional white glove service ensures hassle-free site audit, equipment assessment, delivery and installation Landscape and portrait capability allows for distortion-free display of content in various orientations
Description
Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen perfor­mance and capabilities for your corporate and digital signage applications. Its sheer size (land­scape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for cor­porate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 4 x 4 Comprehensive input panel connects you to the latest peripherals, including HDMI, DVI-I, Composite RCA (2), S-Video, Component BNC, Audio (4) Full 1080p high-definition resolution provides stunning detail Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Multiple picture modes adjust the picture appearance for an optimal viewing experience Optional white glove service ensures hassle-free site audit, equipment assessment, delivery and installation Landscape and portrait capability allows for distortion-free display of content in various orientations

Suppliers

Company
Product
Description
Supplier Links
82
Itasca, IL, USA
82" Professional-Grade Large-Screen Display
LCD8205
82" Professional-Grade Large-Screen Display LCD8205
Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen perfor­mance and capabilities for your corporate and digital signage applications. Its sheer size (land­scape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for cor­porate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions. Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology TileMatrix™ allows you to create video walls up to 4 x 4 Comprehensive input panel connects you to the latest peripherals, including HDMI, DVI-I, Composite RCA (2), S-Video, Component BNC, Audio (4) Full 1080p high-definition resolution provides stunning detail Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity Multiple picture modes adjust the picture appearance for an optimal viewing experience Optional white glove service ensures hassle-free site audit, equipment assessment, delivery and installation Landscape and portrait capability allows for distortion-free display of content in various orientations

Enhance your image in a big way with the 82" NEC LCD8205, a professional-grade display that delivers big-screen perfor­mance and capabilities for your corporate and digital signage applications. Its sheer size (land­scape orientation provides an active screen area of almost six feet in width and more than three feet in height) captures the attention of audiences both near and far. And with full high-definition resolution, lightning-quick response times, the widest possible viewing angles and high brightness/contrast, your images and messaging keep all eyes on the screen. This level of performance makes this display ideal for cor­porate lobbies and boardrooms, digital signage applications and tradeshows/events, leaving positive, lasting impressions.

  • Industrial-strength, premium-grade panel with additional thermal protection, internal temperature sensors with self-diagnostics and fan-based technology
  • TileMatrix™ allows you to create video walls up to 4 x 4
  • Comprehensive input panel connects you to the latest peripherals, including HDMI, DVI-I, Composite RCA (2), S-Video, Component BNC, Audio (4)
  • Full 1080p high-definition resolution provides stunning detail
  • Protective-glass and touch-panel-ready design provides opportunities for module protection and interactivity
  • Multiple picture modes adjust the picture appearance for an optimal viewing experience
  • Optional white glove service ensures hassle-free site audit, equipment assessment, delivery and installation
  • Landscape and portrait capability allows for distortion-free display of content in various orientations
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD8205
Product Name 82" Professional-Grade Large-Screen Display
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
57
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details