NEC Display Solutions 23" Widescreen Ultra Slim Desktop Monitor EX231Wp-BK

Description
The widescreen 23" NEC MultiSync EX231Wp is an LED-backlit, full HD monitor that combines elegance and style with functionality. This model offers a PVA panel with incredible viewing angles (178°H/178°V), minimal color shift and impeccably sharp contrast ratio (3000:1). Ideal in multi-monitor setups, this model offers intelligent features such as human and ambient light sensors, which sense the user's absence and ambient lighting conditions, adjusting the monitor's brightness accordingly. The LED light source optimizes energy efficiency and allows the monitor to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. The EX231Wp is ideal for financial applications, corporate environments and healthcare facilities. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever.
Description
The widescreen 23" NEC MultiSync EX231Wp is an LED-backlit, full HD monitor that combines elegance and style with functionality. This model offers a PVA panel with incredible viewing angles (178°H/178°V), minimal color shift and impeccably sharp contrast ratio (3000:1). Ideal in multi-monitor setups, this model offers intelligent features such as human and ambient light sensors, which sense the user's absence and ambient lighting conditions, adjusting the monitor's brightness accordingly. The LED light source optimizes energy efficiency and allows the monitor to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. The EX231Wp is ideal for financial applications, corporate environments and healthcare facilities. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever.

Suppliers

Company
Product
Description
Supplier Links
23
Itasca, IL, USA
23" Widescreen Ultra Slim Desktop Monitor
EX231Wp-BK
23" Widescreen Ultra Slim Desktop Monitor EX231Wp-BK
The widescreen 23" NEC MultiSync EX231Wp is an LED-backlit, full HD monitor that combines elegance and style with functionality. This model offers a PVA panel with incredible viewing angles (178°H/178°V), minimal color shift and impeccably sharp contrast ratio (3000:1). Ideal in multi-monitor setups, this model offers intelligent features such as human and ambient light sensors, which sense the user's absence and ambient lighting conditions, adjusting the monitor's brightness accordingly. The LED light source optimizes energy efficiency and allows the monitor to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. The EX231Wp is ideal for financial applications, corporate environments and healthcare facilities. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever.

The widescreen 23" NEC MultiSync EX231Wp is an LED-backlit, full HD monitor that combines elegance and style with functionality. This model offers a PVA panel with incredible viewing angles (178°H/178°V), minimal color shift and impeccably sharp contrast ratio (3000:1). Ideal in multi-monitor setups, this model offers intelligent features such as human and ambient light sensors, which sense the user's absence and ambient lighting conditions, adjusting the monitor's brightness accordingly. The LED light source optimizes energy efficiency and allows the monitor to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. The EX231Wp is ideal for financial applications, corporate environments and healthcare facilities.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet
  • ECO Mode™ allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power
  • Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through
  • Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever.
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number EX231Wp-BK
Product Name 23" Widescreen Ultra Slim Desktop Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 331748 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color; Monochrome
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
23
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details