NEC Display Solutions 23" Widescreen Professional Graphics Desktop Monitor PA231W-BK

Description
Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that touts unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design
Description
Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that touts unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

Suppliers

Company
Product
Description
Supplier Links
23
Itasca, IL, USA
23" Widescreen Professional Graphics Desktop Monitor
PA231W-BK
23" Widescreen Professional Graphics Desktop Monitor PA231W-BK
Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that touts unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop. 72% coverage of NTSC color space Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness) Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift DisplaySync ProTM controls two computers with only one keyboard and mouse Color Vision Emulation for type P/D/T supporting Color Universal Design

Enjoy the best of both worlds with the 23" NEC MultiSync PA231W, an eco-conscious widescreen LCD display that touts unparalleled color performance. Designed for graphics and photography applications, this ENERGY STAR-qualified model features a 14-bit 3D LUT, picture in picture, USB hub with DisplaySync Pro™ and many other cutting-edge technologies that bring accurate, consistent and repeatable color performance to your desktop.

  • 72% coverage of NTSC color space
  • Superior screen performance (1000:1 contrast ratio, 1920 x 1080 native resolution, 270 cd/m2 brightness)
  • Supports internal programmable 14-bit 3D lookup tables (LUTs) for calibration
  • AmbiBrightTM ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • XtraView+TM technology provides for the widest viewing angles available with minimal off-angle color shift
  • DisplaySync ProTM controls two computers with only one keyboard and mouse
  • Color Vision Emulation for type P/D/T supporting Color Universal Design
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number PA231W-BK
Product Name 23" Widescreen Professional Graphics Desktop Monitor
Other Type/Technology Other Type/Technology; IPS
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
70
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details