NEC Corporation Automotive Relays - EX2-2U1S EX2-2U1S

Description
Manufacturer: NEC Win Source Part Number: 738194-EX2-2U1S Family Name: EX2-2U1S Manufacturer Homepage: www.nec.com Reference case: DIP10 Reference Date Code: 09+ Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 738194-EX2-2U1S Family Name: EX2-2U1S Manufacturer Homepage: www.nec.com Reference case: DIP10 Reference Date Code: 09+ Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - EX2-2U1S - 738194-EX2-2U1S - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - EX2-2U1S
738194-EX2-2U1S
Automotive Relays - EX2-2U1S 738194-EX2-2U1S
Manufacturer: NEC Win Source Part Number: 738194-EX2-2U1S Family Name: EX2-2U1S Manufacturer Homepage: www.nec.com Reference case: DIP10 Reference Date Code: 09+ Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 738194-EX2-2U1S
Family Name: EX2-2U1S
Manufacturer Homepage: www.nec.com
Reference case: DIP10
Reference Date Code: 09+
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 738194-EX2-2U1S
Product Name Automotive Relays - EX2-2U1S
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270090020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Relay module - 858-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details