NEC Corporation Automotive Relays - ET1-B3M1S ET1-B3M1S

Description
Manufacturer: NEC Win Source Part Number: 1172778-ET1-B3M1S Family Name: ET1-B3M1S Manufacturer Homepage: www.nec.com/ Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1172778-ET1-B3M1S Family Name: ET1-B3M1S Manufacturer Homepage: www.nec.com/ Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - ET1-B3M1S - 1172778-ET1-B3M1S - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - ET1-B3M1S
1172778-ET1-B3M1S
Automotive Relays - ET1-B3M1S 1172778-ET1-B3M1S
Manufacturer: NEC Win Source Part Number: 1172778-ET1-B3M1S Family Name: ET1-B3M1S Manufacturer Homepage: www.nec.com/ Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 1172778-ET1-B3M1S
Family Name: ET1-B3M1S
Manufacturer Homepage: www.nec.com/
Introduction Date: March 15, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1172778-ET1-B3M1S
Product Name Automotive Relays - ET1-B3M1S
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers
Basic relay - 788-154 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details