The EB2 series is a surface-mount miniature signal relay with a 2 form C contact arrangement, designed for electronic switching systems. It measures 7.5 mm × 14.3 mm × 9.3 mm and weighs 1.5 g. The relay supports a maximum switching voltage of 220 Vdc and 250 Vac, with a maximum switching current of 1 A and carrying current of 2 A. Contact rating is 30 Vdc at 1 A resistive. The non-latch variant operates at 140 mW with a 12 V coil, has an operate time of 2 ms and release time of 1 ms without a diode. It meets UL508 and CSA C22.2 No.14 standards with file numbers E73266 and LR46266, and is FCC Part 68 conformable. Breakdown voltage is 1000 VAC between coil and contact, and 1500 V surge between contacts. Ambient temperature range is −40°C to 85°C. The series is classified as Standard quality grade.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EB2 Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Carry Current:2A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 25M9066 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Nec |
| Mounting | Surface Mount |