NEC Display Solutions 55" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner E553

Description
The 55" NEC E553, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. Full HD resolution delivers stunning image quality for a variety of content, and the E553's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound
Description
The 55" NEC E553, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. Full HD resolution delivers stunning image quality for a variety of content, and the E553's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound

Suppliers

Company
Product
Description
Supplier Links
55
Itasca, IL, USA
55" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner
E553
55" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner E553
The 55" NEC E553, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. Full HD resolution delivers stunning image quality for a variety of content, and the E553's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting. LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays USB media player allows users to view .jpg images Full 1080p high-definition resolution provides stunning detail Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile 10W speakers enhance the experience with superior sound

The 55" NEC E553, an LED-backlit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's edge-lit LED backlighting allows for reduced power consumption, a thinner depth and lighter weight. Full HD resolution delivers stunning image quality for a variety of content, and the E553's integrated tuner and speakers allow users to enjoy high-definition broadcast capabilities. This display can be monitored remotely through the RS-232C networking feature, which also provides customers the ability to synchronize multiple displays, remotely power on/off and lock out external buttons to prevent unwanted changes in the display's setting.

  • LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth
  • RS-232C allows users to lock out external buttons, synchronize multiple displays and remotely power on/off displays
  • USB media player allows users to view .jpg images
  • Full 1080p high-definition resolution provides stunning detail
  • Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile 10W speakers enhance the experience with superior sound
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number E553
Product Name 55" LED-Backlit, Commercial-Grade Large-Screen Display w/ Integrated Tuner
Color Color
Input Types HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
27
Specs
Other Type/Technology Other Type/Technology; IPS
Color Color
Screen Resolution 2560 x 1440
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details