NEC Display Solutions 22" Eco-Friendly Widescreen Desktop Monitor E222W-BK

Description
Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast Multi-directional NaViKey™ allows for intuitive screen adjustments
Description
Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast Multi-directional NaViKey™ allows for intuitive screen adjustments

Suppliers

Company
Product
Description
Supplier Links
22
Itasca, IL, USA
22" Eco-Friendly Widescreen Desktop Monitor
E222W-BK
22" Eco-Friendly Widescreen Desktop Monitor E222W-BK
Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors. ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use Carbon footprint meter helps track and calculate the reduction of green gas emissions Compact packaging helps reduce paper usage, shipping costs and waste 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast Multi-directional NaViKey™ allows for intuitive screen adjustments

Elevate the eco-friendliness of your work environment with the 22" NEC MultiSync E222W. This widescreen model raises the standard for "green" LCD displays, featuring a handful of components that lower total cost of ownership by saving energy, tracking carbon footprint emissions and minimizing packaging. In fact, its panel consumers 50% less power and contains half the amount of mercury compared to traditional LCD monitors.

  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Intelligent Power Manager (IPM) system and off timer provide innovative power-saving methods and reduce CO2 emissions by shifting to a lower power consumption level or automatically powering down when the monitor is on but not in use
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Compact packaging helps reduce paper usage, shipping costs and waste
  • 4-way ergonomic design (height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
  • Multi-directional NaViKey™ allows for intuitive screen adjustments
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number E222W-BK
Product Name 22" Eco-Friendly Widescreen Desktop Monitor
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2543615 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
TFT LCD Module 1280x800 LVDS All View with CTP 10.1
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
TFT Monitors - High Reliability - AOD201 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details