California Eastern Laboratories - CEL RF Switches - CG2164X3-C2 CG2164X3-C2

Description
Manufacturer: CEL Win Source Part Number: 915285-CG2164X3-C2 Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/n/ac DPDT 50Ohm 6-TSON Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: CG2164 Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2164X3-C2TR, CG2164X3-C2CT, CG2164X3-C2DKR
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 915285-CG2164X3-C2 Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/n/ac DPDT 50Ohm 6-TSON Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: CG2164 Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2164X3-C2TR, CG2164X3-C2CT, CG2164X3-C2DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - CG2164X3-C2 - 915285-CG2164X3-C2 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - CG2164X3-C2
915285-CG2164X3-C2
RF Switches - CG2164X3-C2 915285-CG2164X3-C2
Manufacturer: CEL Win Source Part Number: 915285-CG2164X3-C2 Operating Temperature Range: -45°C ~ 85°C Features: RF Switch IC 802.11a/b/g/n/ac DPDT 50Ohm 6-TSON Package: 6-XFDFN Exposed Pad Package: Reel - TR Family Name: CG2164 Categories: RF/IF and RFID Case / Package: 6-TSON ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CG2164X3-C2TR, CG2164X3-C2CT, CG2164X3-C2DKR

Manufacturer: CEL
Win Source Part Number: 915285-CG2164X3-C2
Operating Temperature Range: -45°C ~ 85°C
Features: RF Switch IC 802.11a/b/g/n/ac DPDT 50Ohm 6-TSON
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Family Name: CG2164
Categories: RF/IF and RFID
Case / Package: 6-TSON
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CG2164X3-C2TR, CG2164X3-C2CT, CG2164X3-C2DKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 915285-CG2164X3-C2
Product Name RF Switches - CG2164X3-C2
Operating Temperature -45 to 85 C (-49 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details