NEC Display Solutions 24" LED-Backlit Value Widescreen Desktop Monitor AS241W-BK

Description
The 24" NEC AccuSync AS241W, a widescreen monitor boasting tremendous value, enhances your desktop computing with full HD resolution and eco-friendly benefits. The LED backlighting of this monitor permits a slimmer profile, lighter weight and increased power savings compared to previous generation models, while ECO Mode™ helps extend the life of the product. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for small-to-medium-size d businesses, schools and government offices. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions
Description
The 24" NEC AccuSync AS241W, a widescreen monitor boasting tremendous value, enhances your desktop computing with full HD resolution and eco-friendly benefits. The LED backlighting of this monitor permits a slimmer profile, lighter weight and increased power savings compared to previous generation models, while ECO Mode™ helps extend the life of the product. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for small-to-medium-size d businesses, schools and government offices. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions

Suppliers

Company
Product
Description
Supplier Links
24
Itasca, IL, USA
24" LED-Backlit Value Widescreen Desktop Monitor
AS241W-BK
24" LED-Backlit Value Widescreen Desktop Monitor AS241W-BK
The 24" NEC AccuSync AS241W, a widescreen monitor boasting tremendous value, enhances your desktop computing with full HD resolution and eco-friendly benefits. The LED backlighting of this monitor permits a slimmer profile, lighter weight and increased power savings compared to previous generation models, while ECO Mode™ helps extend the life of the product. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for small-to-medium-size d businesses, schools and government offices. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight Carbon footprint meter helps track and calculate the reduction of green gas emissions

The 24" NEC AccuSync AS241W, a widescreen monitor boasting tremendous value, enhances your desktop computing with full HD resolution and eco-friendly benefits. The LED backlighting of this monitor permits a slimmer profile, lighter weight and increased power savings compared to previous generation models, while ECO Mode™ helps extend the life of the product. Additional benefits include a carbon footprint meter and Rapid Response technology, both of which make this model ideal for small-to-medium-sized businesses, schools and government offices.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • ECO Mode™ function helps save power, reduce heat and extend the life of the display by allowing you to dim the backlight
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number AS241W-BK
Product Name 24" LED-Backlit Value Widescreen Desktop Monitor
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 711493 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types 8-Bit Parallel
View Details
4K LCD Displays -  - Planar Systems, Inc.
Planar Systems, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI; VGA (optional feature); IP, Display Port, OPS
View Details
TFT Monitors - High Reliability - AOD150 - GPEG International Ltd.
Specs
Monitor Type LCD Display
View Details