NEC Corporation Embedded - Embedded - Microcontrollers - 78F9136AMC-5A4 78F9136AMC-5A4

Description
Manufacturer: NEC Win Source Part Number: 744062-78F9136AMC-5A 4 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: SSOP30 Reference Date Code: 0414+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 744062-78F9136AMC-5A 4 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: SSOP30 Reference Date Code: 0414+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - 78F9136AMC-5A4 - 744062-78F9136AMC-5A4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - 78F9136AMC-5A4
744062-78F9136AMC-5A4
Embedded - Embedded - Microcontrollers - 78F9136AMC-5A4 744062-78F9136AMC-5A4
Manufacturer: NEC Win Source Part Number: 744062-78F9136AMC-5A 4 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: SSOP30 Reference Date Code: 0414+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 744062-78F9136AMC-5A4
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Reference case: SSOP30
Reference Date Code: 0414+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Embedded Microcontroller MCU - 685-78F9136AMC-5A4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-78F9136AMC-5A4
Embedded Microcontroller MCU 685-78F9136AMC-5A4
Product overview: 78F9136AMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-78F9136AMC-5A4 can be used for catalog matching and distributor lookup.

Product overview: 78F9136AMC-5A4 from NEC Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-78F9136AMC-5A4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 744062-78F9136AMC-5A4 685-78F9136AMC-5A4
Product Name Embedded - Embedded - Microcontrollers - 78F9136AMC-5A4 Embedded Microcontroller MCU
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C164CILMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 4 KB
View Details
7 suppliers