NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4092 2SK4092

Description
Manufacturer: NEC Win Source Part Number: 1127762-2SK4092 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1127762-2SK4092 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4092 - 1127762-2SK4092 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4092
1127762-2SK4092
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4092 1127762-2SK4092
Manufacturer: NEC Win Source Part Number: 1127762-2SK4092 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 1127762-2SK4092
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-2SK4092
N-Channel MOSFET Transistor 285-2SK4092
SWITCHING N-CHANNEL POWER MOS FET Product overview: 2SK4092 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4092 can be used for catalog matching and distributor lookup.

SWITCHING N-CHANNEL POWER MOS FET Product overview: 2SK4092 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK4092 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1127762-2SK4092 285-2SK4092
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4092 N-Channel MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

40V 43A MOSFET Transistor - 289-AUIRFN8458TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
7 suppliers
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
Power MOSFETs - Super J  MOS S2 Model: FMV60N099S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0990 ohms
IDSS 38100 milliamps
View Details