NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ198 2SJ198

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029107-2SJ198 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 500 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029107-2SJ198 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ198 - 1029107-2SJ198 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ198
1029107-2SJ198
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ198 1029107-2SJ198
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029107-2SJ198 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 100 V Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 500 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029107-2SJ198
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 100 V
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1029107-2SJ198
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ198
Package Type TO-92; SOT3; TO-92
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Sot-363 (sc-88)
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers
Single IGBTs - 448-AIKB15N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers