NEC Corporation Hard To Find - 2SD1001 2SD1001

Description
Manufacturer: NEC Win Source Part Number: 1126108-2SD1001 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1126108-2SD1001 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SD1001 - 1126108-2SD1001 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SD1001
1126108-2SD1001
Hard To Find - 2SD1001 1126108-2SD1001
Manufacturer: NEC Win Source Part Number: 1126108-2SD1001 Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1126108-2SD1001
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1126108-2SD1001
Product Name Hard To Find - 2SD1001
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
IGBTs - Single - AIHD10N60RATMA1 - 1045169-AIHD10N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details