Manufacturer: CEL
Win Source Part Number: 1004418-2SC4227-T1-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 7GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.4dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 40 @ 7mA, 3V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
RF Transistor NPN 10V 65mA 7GHz 150mW Surface Mount SOT-323
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 1004418-2SC4227-T1-R34-A | 2SC4227-T1-R34-A-ND |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC4227-T1-R34-A | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |