Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010788-2SC4178T2
Mounting: SMD (SMT)
Number of Pins: 70
Categories: OEM Parts(0-9)
Case / Package: SC
Alternative Parts (Cross-Reference): 2SC4178T22SC4178-T2;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010788-2SC4178T2 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC4178T2 |