Manufacturer: CEL
Win Source Part Number: 4006-2SC4095R-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 6.5dB to 11dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.7dB to 2.6dB @ 2GHz to 4GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143R
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 4006-2SC4095R-T1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SC4095R-T1 |
| Polarity | NPN; NPN |
| Package Type | SOT3; SOT-143R |
| Packing Method | Tape Reel; Reel - TR |
| TJ | 150 C (302 F) |