California Eastern Laboratories - CEL TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1-A 2SC4095-T1-A

Description
Manufacturer: CEL Win Source Part Number: 005868-2SC4095-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 005868-2SC4095-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1-A - 005868-2SC4095-T1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1-A
005868-2SC4095-T1-A
TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1-A 005868-2SC4095-T1-A
Manufacturer: CEL Win Source Part Number: 005868-2SC4095-T1-A Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12dB Frequency - Transition: 10GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.8dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 50 @ 10mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 005868-2SC4095-T1-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12dB
Frequency - Transition: 10GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.8dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 50 @ 10mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Bipolar Transistors NPN High Frequency - 130-2SC4095-T1-A - Utmel Electronic Limited
Hong Kong, China
RF Bipolar Transistors NPN High Frequency
130-2SC4095-T1-A
RF Bipolar Transistors NPN High Frequency 130-2SC4095-T1-A
RF Bipolar Transistors NPN High Frequency

RF Bipolar Transistors NPN High Frequency

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transistors Bipolar RF Transistors
Product Number 005868-2SC4095-T1-A 130-2SC4095-T1-A
Product Name TRANSISTORS - RF Transistors (BJT) - 2SC4095-T1-A RF Bipolar Transistors NPN High Frequency
Polarity NPN; NPN NPN
Package Type SOT3; SOT-143
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F)
Power Gain 50 dB 12 dB
Unlock Full Specs
to access all available technical data