California Eastern Laboratories - CEL Discrete Semiconductor Products 2SC3588-Z-E1

Description
Manufacturer: CEL Win Source Part Number: 155878-2SC3588-Z-E1 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3588-Z Alternative Parts (Cross-Reference): 2SD2568Q; 2SD2568TLQ; 2SD2568TLP; 2SD2568P; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 155878-2SC3588-Z-E1 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3588-Z Alternative Parts (Cross-Reference): 2SD2568Q; 2SD2568TLQ; 2SD2568TLP; 2SD2568P; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155878-2SC3588-Z-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155878-2SC3588-Z-E1
Discrete Semiconductor Products 155878-2SC3588-Z-E1
Manufacturer: CEL Win Source Part Number: 155878-2SC3588-Z-E1 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC3588-Z Alternative Parts (Cross-Reference): 2SD2568Q; 2SD2568TLQ; 2SD2568TLP; 2SD2568P; Introduction Date: December 24, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 155878-2SC3588-Z-E1
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC3588-Z
Alternative Parts (Cross-Reference): 2SD2568Q; 2SD2568TLQ; 2SD2568TLP; 2SD2568P;
Introduction Date: December 24, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
400V 0.5A 2000mW Bipolar Transistor
283-2SC3588-Z-E1
400V 0.5A 2000mW Bipolar Transistor 283-2SC3588-Z-E1
Trans GP BJT NPN 400V 0.5A 2000mW 3-Pin(2+Tab) MP-3 Product overview: 2SC3588-Z-E1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3588-Z-E1 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 400V 0.5A 2000mW 3-Pin(2+Tab) MP-3 Product overview: 2SC3588-Z-E1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.5A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.5A, 2000mW, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC3588-Z-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155878-2SC3588-Z-E1 283-2SC3588-Z-E1
Product Name Discrete Semiconductor Products 400V 0.5A 2000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
5 suppliers
Bipolar Transistors - 6697587 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
50V SOT23 Bipolar Transistor - 292-BCR116E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
4 suppliers